ROHM Semiconductor USA, LLC TRANSISTORS - RF Transistors (BJT) - DTA144TSATP DTA144TSATP

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056435-DTA144TSATP Current Rating: -100 mA Mounting: SMD (SMT) Polarity: PNP Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -50 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV hFE Min: 100 Max Collector Current: 100 mA Transition Frequency: 250 MHz
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056435-DTA144TSATP Current Rating: -100 mA Mounting: SMD (SMT) Polarity: PNP Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -50 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV hFE Min: 100 Max Collector Current: 100 mA Transition Frequency: 250 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - DTA144TSATP - 1056435-DTA144TSATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTA144TSATP
1056435-DTA144TSATP
TRANSISTORS - RF Transistors (BJT) - DTA144TSATP 1056435-DTA144TSATP
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056435-DTA144TSATP Current Rating: -100 mA Mounting: SMD (SMT) Polarity: PNP Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): -50 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV hFE Min: 100 Max Collector Current: 100 mA Transition Frequency: 250 MHz

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056435-DTA144TSATP
Current Rating: -100 mA
Mounting: SMD (SMT)
Polarity: PNP
Categories: RF Transistors(BJT)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): -50 V
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 300 mV
hFE Min: 100
Max Collector Current: 100 mA
Transition Frequency: 250 MHz

Buy Now
Singapore
50V 100MA Bipolar Transistor
283-DTA144TSATP
50V 100MA Bipolar Transistor 283-DTA144TSATP
Transistor PNP 50V 100MA Spt Tb Product overview: DTA144TSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA144TSATP can be used for catalog matching and distributor lookup.

Transistor PNP 50V 100MA Spt Tb Product overview: DTA144TSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA144TSATP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1056435-DTA144TSATP 283-DTA144TSATP
Product Name TRANSISTORS - RF Transistors (BJT) - DTA144TSATP 50V 100MA Bipolar Transistor
Polarity PNP; PNP PNP
Package Type SOT3; SC
TJ -55 C (-67 F) -55 C (-67 F)
Output Power ? to 0.3000 watts
Unlock Full Specs
to access all available technical data