The DTA144ECA is a PNP digital transistor designed for applications requiring a maximum collector-emitter voltage of -50V and a continuous collector current of -100mA. It features built-in biasing resistors (R1 and R2, both 47kΩ), which facilitate easy circuit design by eliminating the need for external input resistors, making it suitable for inverter, interface, and driver applications. The transistor has a power dissipation rating of 200mW under standard conditions and can operate within a junction temperature range of -55°C to +150°C. The device is packaged in a compact SOT-23 form factor, which is advantageous for space-constrained designs. It is also RoHS compliant, ensuring it meets environmental standards.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A SST3
Bipolar Transistors - Pre-Biased PNP -100mA -50V w/bias resistor
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA144ECAT116DKR-ND | 51AH5847 | DTA144ECAT116 | DTA144ECAT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Type | Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm |