Manufacturer: Rohm Semiconductor
Win Source Part Number: 869888-DTC023EEBTL
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Family Name: DTC023
Categories: Discrete Semiconductor Products
Case / Package: EMT3F (SOT-416FL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC023EEBTLCT, DTC023EEBTLDKR, DTC023EEBTLTR
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS NPN 50V 0.1A EMT3F Product overview: DTC023EEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC023EEBTL can be used for catalog matching and distributor lookup.
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V EMT3F
TRANS PREBIAS NPN 50V 0.1A EMT3F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 869888-DTC023EEBTL | DTC023EEBTLDKR-ND | 292-DTC023EEBTL | 51AH5858 | DTC023EEBTL | DTC023EEBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC023EEBTL | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT3; EMT3F (SOT-416FL) | SC-89, SOT-490 | Tape & Reel (TR) | TO-3 | SC-89, SOT-490 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |