Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SST3
DIGITAL TRANSISTOR, -50V, -0.5A; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP -500mA/-50V w/bias resistors
TRANS PREBIAS PNP 50V 0.5A SST3
PNP -500MA/-50V DIGITAL TRANSIST
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTB114ECT116DKR-ND | 82AC2653 | DTB114ECT116 | DTB114ECT116 | 687-DTB114ECT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -50V, -0.5A; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | PNP -500MA/-50V DIGITAL TRANSIST |
| Polarity | PNP | PNP; PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |||
| Transistor Type | Digital Transistor, -50V, -0.5A; Digital Transistor Polarity Rohm | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |