ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA144WCAT116

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTA144WCAT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA144WCAT116TR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA144WCAT116TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTA144WCAT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA144WCAT116CT-ND
Single, Pre-Biased Bipolar Transistors 846-DTA144WCAT116CT-ND
TRANS PREBIAS PNP 50V 0.1A SST3

TRANS PREBIAS PNP 50V 0.1A SST3

Buy Now Datasheet
Digital Transistor, -0.1A, Sot-23; Digital Transistor Polarity Rohm - 36AJ8929 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-23; Digital Transistor Polarity Rohm
36AJ8929
Digital Transistor, -0.1A, Sot-23; Digital Transistor Polarity Rohm 36AJ8929
DIGITAL TRANSISTOR, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144WCAT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144WCAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144WCAT116
TRANS PREBIAS PNP 50V 0.1A SST3

TRANS PREBIAS PNP 50V 0.1A SST3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-DTA144WCAT116TR-ND 36AJ8929 DTA144WCAT116
Product Name Single, Pre-Biased Bipolar Transistors Digital Transistor, -0.1A, Sot-23; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Type Digital Transistor, -0.1A, Sot-23; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

 - BCR183WH6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 1219487 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details