ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC044TUBTL

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 60mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 60mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTC044TUBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC044TUBTLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC044TUBTLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 60mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 60mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Digital Trans, 50V, 0.06A, Sot-323Fl; Digital Transistor Polarity Rohm - 03AJ0289 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.06A, Sot-323Fl; Digital Transistor Polarity Rohm
03AJ0289
Digital Trans, 50V, 0.06A, Sot-323Fl; Digital Transistor Polarity Rohm 03AJ0289
DIGITAL TRANS, 50V, 0.06A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:60mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.06A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:60mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC044TUBTL
Bipolar Transistors - Pre-Biased DTC044TUBTL
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC044TUBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC044TUBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC044TUBTL
TRANS PREBIAS NPN 50V UMT3F

TRANS PREBIAS NPN 50V UMT3F

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-DTC044TUBTLTR-ND 03AJ0289 DTC044TUBTL DTC044TUBTL
Product Name Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.06A, Sot-323Fl; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SC-85 TO-3; SOT3; SOT323 SC-85
Transistor Type Digital Trans, 50V, 0.06A, Sot-323Fl; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
5 suppliers
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP5616E6327HTSA1 - 109431-BCP5616E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers