ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA144EU3HZGT106

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA144EU3HZGT106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EU3HZGT106CT-ND
Single, Pre-Biased Bipolar Transistors DTA144EU3HZGT106CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA144EU3HZGT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EU3HZGT106TR-ND
Single, Pre-Biased Bipolar Transistors DTA144EU3HZGT106TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA144EU3HZGT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144EU3HZGT106DKR-ND
Single, Pre-Biased Bipolar Transistors DTA144EU3HZGT106DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm - 81AC4679 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm
81AC4679
Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm 81AC4679
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144EU3HZGT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144EU3HZGT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144EU3HZGT106
TRANS PREBIAS PNP 50V 0.1A UMT3

TRANS PREBIAS PNP 50V 0.1A UMT3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTA144EU3HZGT106 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTA144EU3HZGT106
Single, Pre-Biased Bipolar Transistors DTA144EU3HZGT106
DTA144EU3HZG IS A DIGITAL TRANSI

DTA144EU3HZG IS A DIGITAL TRANSI

Supplier's Site Datasheet
DTA144EU3HZG IS A DIGITAL TRANSI - 687-DTA144EU3HZGT106 - Utmel Electronic Limited
Hong Kong, China
DTA144EU3HZG IS A DIGITAL TRANSI
687-DTA144EU3HZGT106
DTA144EU3HZG IS A DIGITAL TRANSI 687-DTA144EU3HZGT106
DTA144EU3HZG IS A DIGITAL TRANSI

DTA144EU3HZG IS A DIGITAL TRANSI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number DTA144EU3HZGT106CT-ND 81AC4679 DTA144EU3HZGT106 DTA144EU3HZGT106 687-DTA144EU3HZGT106
Product Name Single, Pre-Biased Bipolar Transistors Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors DTA144EU3HZG IS A DIGITAL TRANSI
Polarity PNP PNP - Pre-Biased; PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 Automotive SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
Transistor Type Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A Bipolar Transistor - 276-BC807-25LR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details