ROHM Semiconductor USA, LLC TRANSISTORS - RF Transistors (BJT) - DTA144TUAFRAT106 DTA144TUAFRAT106

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122211-DTA144TUAFRA T106 Number of Terminals: 3 Polarity: PNP Categories: RF Transistors(BJT) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122211-DTA144TUAFRA T106 Number of Terminals: 3 Polarity: PNP Categories: RF Transistors(BJT) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - DTA144TUAFRAT106 - 1122211-DTA144TUAFRAT106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTA144TUAFRAT106
1122211-DTA144TUAFRAT106
TRANSISTORS - RF Transistors (BJT) - DTA144TUAFRAT106 1122211-DTA144TUAFRAT106
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122211-DTA144TUAFRA T106 Number of Terminals: 3 Polarity: PNP Categories: RF Transistors(BJT) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122211-DTA144TUAFRAT106
Number of Terminals: 3
Polarity: PNP
Categories: RF Transistors(BJT)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now
Singapore, Singapore
Automotive Bipolar Transistor
283-DTA144TUAFRAT106
Automotive Bipolar Transistor 283-DTA144TUAFRAT106
Rf Transistor, AEC-Q101, PNP, 47K Product overview: DTA144TUAFRAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA144TUAFRAT106 can be used for catalog matching and distributor lookup.

Rf Transistor, AEC-Q101, PNP, 47K Product overview: DTA144TUAFRAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA144TUAFRAT106 can be used for catalog matching and distributor lookup.

Supplier's Site
Rf Transistor, Aec-Q101, Pnp, 47K; Digital Transistor Polarity Rohm - 24AC4723 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 47K; Digital Transistor Polarity Rohm
24AC4723
Rf Transistor, Aec-Q101, Pnp, 47K; Digital Transistor Polarity Rohm 24AC4723
RF TRANSISTOR, AEC-Q101, PNP, 47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors RF Transistors
Product Number 1122211-DTA144TUAFRAT106 283-DTA144TUAFRAT106 24AC4723
Product Name TRANSISTORS - RF Transistors (BJT) - DTA144TUAFRAT106 Automotive Bipolar Transistor Rf Transistor, Aec-Q101, Pnp, 47K; Digital Transistor Polarity Rohm
Polarity PNP; PNP PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC846UPNE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
Bipolar Transistors - 6697483 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details