NPN digital transistor with built-in bias resistors of 100 kΩ each, designed for inverter, interface, and driver applications. The device is packaged in SOT-416 (EMT3) and rated for a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA. It has a power dissipation limit of 150 mW and operates with a junction temperature range up to 150 °C. AEC-Q101 qualified.
DIGITAL TRANS, 50V, 0.1A, SOT-416; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 81AC4683 |
| Product Name | Digital Trans, 50V, 0.1A, Sot-416; Digital Transistor Polarity Rohm |
| Transistor Type | Digital Trans, 50V, 0.1A, Sot-416; Digital Transistor Polarity Rohm |