ROHM Semiconductor USA, LLC 50V 0.1A Bipolar Transistor DTC043TEBTL

Description
TRANS PREBIAS NPN 50V 0.1A EMT3F Product overview: DTC043TEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043TEBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V 0.1A EMT3F Product overview: DTC043TEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043TEBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC043TEBTL
50V 0.1A Bipolar Transistor 292-DTC043TEBTL
TRANS PREBIAS NPN 50V 0.1A EMT3F Product overview: DTC043TEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043TEBTL can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A EMT3F Product overview: DTC043TEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043TEBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1325690-DTC043TEBTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1325690-DTC043TEBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1325690-DTC043TEBTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325690-DTC043TEBTL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 10V Frequency - Transition: 250 MHz Supplier Device Package: EMT3F (SOT-416FL) Case / Package: SC-89, SOT-490 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Resistor - Base (R1): 4.7 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DTC043TEBTLCT,DTC043 TEBTLTR,DTC043TEBTLD KR Base Product Number: DTC043 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325690-DTC043TEBTL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 10V
Frequency - Transition: 250 MHz
Supplier Device Package: EMT3F (SOT-416FL)
Case / Package: SC-89, SOT-490
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC043TEBTLCT,DTC043TEBTLTR,DTC043TEBTLDKR
Base Product Number: DTC043
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC043TEBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC043TEBTLDKR-ND
Single, Pre-Biased Bipolar Transistors DTC043TEBTLDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC043TEBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC043TEBTLTR-ND
Single, Pre-Biased Bipolar Transistors DTC043TEBTLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC043TEBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC043TEBTLCT-ND
Single, Pre-Biased Bipolar Transistors DTC043TEBTLCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC043TEBTL - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC043TEBTL
Single, Pre-Biased Bipolar Transistors DTC043TEBTL
TRANS PREBIAS NPN 50V EMT3F

TRANS PREBIAS NPN 50V EMT3F

Supplier's Site Datasheet
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm - 03AJ0284 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm
03AJ0284
Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm 03AJ0284
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC043TEBTL
Bipolar Transistors - Pre-Biased DTC043TEBTL
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC043TEBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC043TEBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC043TEBTL
TRANS PREBIAS NPN 50V 0.1A EMT3F

TRANS PREBIAS NPN 50V 0.1A EMT3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTC043TEBTL 1325690-DTC043TEBTL DTC043TEBTLDKR-ND DTC043TEBTL 03AJ0284 DTC043TEBTL DTC043TEBTL
Product Name 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN - Pre-Biased; NPN
Package Type Tape & Reel (TR) SOT3; SC-89, SOT-490 SC-89, SOT-490 SC-89, SOT-490 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data