TRANS PREBIAS NPN 0.1A SST3 Product overview: DTC114YCAHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114YCAHZGT116
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 350mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 350mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 350mW Surface Mount SST3
Win Source Part Number: 1107038-DTC114YCAHZG
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 350 mW
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased + Diode
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 68 @ 5mA, 5V
Frequency - Transition: 250 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTC114YCAHZGT116CT,D
Base Product Number: DTC114
BRT TRANSISTOR, AEC-Q101, 50V, 10K/47K; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN SOT-23 10kO Input Resist
TRANS PREBIAS NPN 0.1A SST3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC114YCAHZGT116 | DTC114YCAHZGT116DKR-ND | 1107038-DTC114YCAHZGT116 | 22AC2983 | DTC114YCAHZGT116 | DTC114YCAHZGT116 |
| Product Name | 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Brt Transistor, Aec-Q101, 50V, 10K/47K; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | TO-3 | Automotive | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| PD | 350 milliwatts |