Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 500mA 200MHz 200mW Surface Mount SST3
Win Source Part Number: 1376988-DTB114ECHZGT
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Base Product Number: DTB114
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP - Pre-Biased
Current - Collector (Ic) (Max): 500 mA
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 56 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 2.5mA, 50mA
Frequency - Transition: 200 MHz
Power - Max: 200 mW
TRANS PREBIAS PNP 0.5A SST3 Product overview: DTB114ECHZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB114ECHZGT116 can be used for catalog matching and distributor lookup.
TRANS, AEC-Q101, PNP, 10K/10K, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP SOT-23 10kO Input Resist
TRANS PREBIAS PNP 0.5A SST3
PNP -500MA -50V DIGITAL TRANSIST
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTB114ECHZGT116DKR-ND | 1376988-DTB114ECHZGT116 | 292-DTB114ECHZGT116 | 10AC7014 | DTB114ECHZGT116 | DTB114ECHZGT116 | DTB114ECHZGT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors | 0.5A Bipolar Transistor | Trans, Aec-Q101, Pnp, 10K/10K, Sot-23; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP - Pre-Biased; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | Tape & Reel (TR) | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| PD | 200 milliwatts |