Manufacturer: Rohm Semiconductor
Win Source Part Number: 869886-DTC014YMT2L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 70 mA 250 MHz 150 mW Surface Mount VMT3
Package: Reel - TR
Package: SOT-723
Mounting: Surface Mount
Family Name: DTC014
Categories: Discrete Semiconductor Products
Case / Package: VMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC014YMT2LDKR, DTC014YMT2LTR, DTC014YMT2LCT
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 150mW Surface Mount VMT3
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC014YMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC014YMT2L can be used for catalog matching and distributor lookup.
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio,RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
TRANS PREBIAS NPN 50V VMT3
TRANS PREBIAS NPN 50V VMT3
TRANS PREBIAS NPN 50V VMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 869886-DTC014YMT2L | DTC014YMT2LTR-ND | 292-DTC014YMT2L | 51AH5856 | DTC014YMT2L | 687-DTC014YMT2L | DTC014YMT2L | DTC014YMT2L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014YMT2L | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | TRANS PREBIAS NPN 50V VMT3 | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT3; VMT3 | SOT-723 | Tape & Reel (TR) | TO-3 | SOT-723 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 70 milliamps | 70 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |