ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA144TKAT146

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA144TKAT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA144TKAT146TR-ND
Single, Pre-Biased Bipolar Transistors DTA144TKAT146TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144TKAT146 - 096783-DTA144TKAT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144TKAT146
096783-DTA144TKAT146
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144TKAT146 096783-DTA144TKAT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 096783-DTA144TKAT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 5mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096783-DTA144TKAT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTA144TKAT146
50V 0.1A Bipolar Transistor 292-DTA144TKAT146
TRANS PREBIAS PNP 50V 0.1A SMT3 Product overview: DTA144TKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144TKAT146 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A SMT3 Product overview: DTA144TKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA144TKAT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA144TKAT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA144TKAT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA144TKAT146
TRANS PREBIAS PNP 50V 0.1A SMT3

TRANS PREBIAS PNP 50V 0.1A SMT3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTA144TKAT146 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTA144TKAT146
Single, Pre-Biased Bipolar Transistors DTA144TKAT146
TRANS PREBIAS PNP 200MW SMT3

TRANS PREBIAS PNP 200MW SMT3

Supplier's Site Datasheet
TRANS PREBIAS PNP 200MW SMT3 - 687-DTA144TKAT146 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 200MW SMT3
687-DTA144TKAT146
TRANS PREBIAS PNP 200MW SMT3 687-DTA144TKAT146
TRANS PREBIAS PNP 200MW SMT3

TRANS PREBIAS PNP 200MW SMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA144TKAT146
Bipolar Transistors - Pre-Biased DTA144TKAT146
Bipolar Transistors - Pre-Biased PNP 50V 100MA

Bipolar Transistors - Pre-Biased PNP 50V 100MA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTA144TKAT146TR-ND 096783-DTA144TKAT146 292-DTA144TKAT146 DTA144TKAT146 DTA144TKAT146 687-DTA144TKAT146 DTA144TKAT146
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA144TKAT146 50V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors TRANS PREBIAS PNP 200MW SMT3 Bipolar Transistors - Pre-Biased
Polarity PNP PNP; PNP - Pre-Biased PNP PNP - Pre-Biased; PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SMT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data