TRANS PREBIAS NPN 50V EMT3 Product overview: DTC114EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114EETL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 014998-DTC114EETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Transistor Dig. NPN 0.1A 50V w/Resistors
Transistor Dig. NPN 0.1A 50V w/Resistors
Transistor Dig. NPN 0.1A 50V w/Resistors
NPN 100mA 50V Digital Transistor
NPN 100mA 50V Digital Transistor
NPN 100mA 50V Digital Transistor
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3
TRANS PREBIAS NPN 150MW EMT3
TRANSISTOR, RF, NPN, 50V, 250MHZ, SOT-416-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS NPN 150MW EMT3
TRANS PREBIAS NPN 50V EMT3
Bipolar Transistors - Pre-Biased NPN 50V 50MA SOT-416
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC114EETL | 014998-DTC114EETL | 7002788 | 7002788P | 2159697P | 2159696 | DTC114EETLDKR-ND | DTC114EETL | 74M0738 | 687-DTC114EETL | DTC114EETL | DTC114EETL |
| Product Name | 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114EETL | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Transistor, Rf, Npn, 50V, 250Mhz, Sot-416-3; Digital Transistor Polarity Rohm | TRANS PREBIAS NPN 150MW EMT3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; EMT3 | Emt | EMT | SOT-416 | Sot-416 | SC-75, SOT-416 | SC-75, SOT-416 | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||||
| IC(max) | 100 milliamps | 50 milliamps | 50 milliamps | |||||||||
| VCEO | 50 volts | 50 volts | 50 volts |