Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 70mA 250MHz 200mW Surface Mount UMT3
TRANS PREBIAS NPN 50V UMT3 Product overview: DTC114YUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114YUAT106 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015016-DTC114YUAT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
68@5mA,5V 1 NPN - Pre Biased 200mW 70mA 50V 500nA SOT-323 Digital Transistors ROHS
TRANSISTOR,NPN, 50V, SC-70; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; No. of Pins:3 Pin RoHS Compliant: Yes
TRANS PREBIAS NPN 200MW UMT3
TRANS PREBIAS NPN 50V UMT3
Bipolar Transistors - Pre-Biased DIGIT NPN 50V 100MA SOT-323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC114YUAT106CT-ND | 292-DTC114YUAT106 | 015016-DTC114YUAT106 | DTC114YUAT106 | 40P2953 | DTC114YUAT106 | DTC114YUAT106 | DTC114YUAT106 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114YUAT106 | Triode/MOS Tube/Transistor >> Digital Transistors | Transistor,npn, 50V, Sc-70; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | NPN | NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; UMT3 | SOT323 | TO-3 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 70 milliamps | 70 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts |