ROHM Semiconductor USA, LLC 50V Bipolar Transistor DTC115EMT2L

Description
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC115EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC115EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-DTC115EMT2L
50V Bipolar Transistor 292-DTC115EMT2L
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC115EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V VMT3 Product overview: DTC115EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC115EMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EMT2L - 100553-DTC115EMT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EMT2L
100553-DTC115EMT2L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EMT2L 100553-DTC115EMT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 100553-DTC115EMT2L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 100k Resistor - Emitter Base (R2) (Ohms): 100k Categories: Discrete Semiconductor Products Status: Active Case / Package: VMT3 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 82 @ 5mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 100553-DTC115EMT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMT3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 82 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC115EMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC115EMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTC115EMT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC115EMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC115EMT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTC115EMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC115EMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC115EMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTC115EMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 03AJ0297 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
03AJ0297
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 03AJ0297
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC115EMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC115EMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC115EMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC115EMT2L
Bipolar Transistors - Pre-Biased DTC115EMT2L
Bipolar Transistors - Pre-Biased DGTL NPN 50V 20MA

Bipolar Transistors - Pre-Biased DGTL NPN 50V 20MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTC115EMT2L 100553-DTC115EMT2L DTC115EMT2LDKR-ND 03AJ0297 DTC115EMT2L DTC115EMT2L
Product Name 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC115EMT2L Single, Pre-Biased Bipolar Transistors Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN; NPN - Pre-Biased NPN
Package Type Tape & Reel (TR) SOT3; VMT3 SOT-723 TO-3 SOT-723
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data