Manufacturer: Rohm Semiconductor
Win Source Part Number: 869900-DTC114WETL
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DTC114
Categories: Discrete Semiconductor Products
Case / Package: EMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC114WETLDKR, DTC114WETLTR, DTC114WETL-ND, DTC114WETLCT
TRANS PREBIAS NPN 50V 0.1A EMT3 Product overview: DTC114WETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114WETL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
Bipolar Transistors - Pre-Biased NPN 50V 100MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 869900-DTC114WETL | 292-DTC114WETL | DTC114WETLCT-ND | DTC114WETL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114WETL | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT3; EMT3 | Tape & Reel (TR) | SC-75, SOT-416 | |
| Packing Method | Tape & Reel (TR) | |||
| IC(max) | 100 milliamps |