NPN digital transistor with built-in bias resistors R1 and R2 both at 10 kΩ, designed for inverter, interface, and driver applications. Packaged in SOT-346, it has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The junction temperature ranges up to 150 °C, and the device meets RoHS standards.
Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:-; No. of Pins:3 Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC4089 |
| Product Name | Digital Transistor Polarity Rohm |
| Transistor Type | Digital Transistor Polarity Rohm |