ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC023JMT2L

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC023JMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC023JMT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTC023JMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC023JMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC023JMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTC023JMT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC023JMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC023JMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTC023JMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC023JMT2L
50V 0.1A Bipolar Transistor 292-DTC023JMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC023JMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC023JMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC023JMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC023JMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC023JMT2L - 801667-DTC023JMT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC023JMT2L
801667-DTC023JMT2L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC023JMT2L 801667-DTC023JMT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 801667-DTC023JMT2L Packaging: Reel Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN - Pre-Biased Frequency - Transition: 250MHz Supplier Device Package: VMT3 Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 150mV at 500μA, 5mA Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 47 kOhms DC Current Gain (hFE) (Min) at Ic, Vce: 80 at 5mA, 10V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801667-DTC023JMT2L
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Supplier Device Package: VMT3
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 150mV at 500μA, 5mA
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 47 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce: 80 at 5mA, 10V

Buy Now
Single, Pre-Biased Bipolar Transistors - DTC023JMT2L - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC023JMT2L
Single, Pre-Biased Bipolar Transistors DTC023JMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC023JMT2L
Bipolar Transistors - Pre-Biased DTC023JMT2L
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
DTC023JMT2L
Triode/MOS Tube/Transistor >> Digital Transistors DTC023JMT2L
80@5mA,10V 1 NPN - Pre Biased 150mW 100mA 50V SOT-723 Digital Transistors ROHS

80@5mA,10V 1 NPN - Pre Biased 150mW 100mA 50V SOT-723 Digital Transistors ROHS

Supplier's Site Datasheet
TRANS PREBIAS NPN 50V VMT3 - 687-DTC023JMT2L - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 50V VMT3
687-DTC023JMT2L
TRANS PREBIAS NPN 50V VMT3 687-DTC023JMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 51AH5860 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
51AH5860
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 51AH5860
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC023JMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC023JMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC023JMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3

TRANS PREBIAS NPN 50V 0.1A VMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number DTC023JMT2LCT-ND 292-DTC023JMT2L 801667-DTC023JMT2L DTC023JMT2L DTC023JMT2L DTC023JMT2L 687-DTC023JMT2L 51AH5860 DTC023JMT2L
Product Name Single, Pre-Biased Bipolar Transistors 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC023JMT2L Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Triode/MOS Tube/Transistor >> Digital Transistors TRANS PREBIAS NPN 50V VMT3 Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN - Pre-Biased; NPN NPN NPN; NPN
Package Type SOT-723 Tape & Reel (TR) SOT3 SOT-723 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data