Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS NPN 50V EMT3F
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A EMT3F
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC043EEBTLTR-ND | DTC043EEBTL | 51AH5867 | DTC043EEBTL | DTC043EEBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SC-89, SOT-490 | SC-89, SOT-490 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts |