ROHM Semiconductor USA, LLC 50V 0.1A Bipolar Transistor DTC043EMT2L

Description
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC043EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043EMT2L can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC043EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043EMT2L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC043E series digital transistor is an NPN type with a maximum collector-emitter voltage of 50V and a continuous collector current rating of 100mA. It features built-in biasing resistors (R1 and R2 both at 4.7kΩ), which simplify circuit design by eliminating the need for external input resistors. This transistor is suitable for applications such as inverters, interfaces, and drivers. The device is packaged in a SOT-723 format, making it compact for space-constrained designs. It operates effectively within a junction temperature range of -55°C to +150°C and has a power dissipation rating of up to 150mW. The DTC043E series is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The DTC043E series digital transistor is an NPN type with a maximum collector-emitter voltage of 50V and a continuous collector current rating of 100mA. It features built-in biasing resistors (R1 and R2 both at 4.7kΩ), which simplify circuit design by eliminating the need for external input resistors. This transistor is suitable for applications such as inverters, interfaces, and drivers. The device is packaged in a SOT-723 format, making it compact for space-constrained designs. It operates effectively within a junction temperature range of -55°C to +150°C and has a power dissipation rating of up to 150mW. The DTC043E series is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTC043EMT2L
50V 0.1A Bipolar Transistor 292-DTC043EMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC043EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043EMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A VMT3 Product overview: DTC043EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC043EMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC043EMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC043EMT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTC043EMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC043EMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC043EMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTC043EMT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC043EMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC043EMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTC043EMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EMT2L - 1035574-DTC043EMT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EMT2L
1035574-DTC043EMT2L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EMT2L 1035574-DTC043EMT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 1035574-DTC043EMT2L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: VMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 5mA Typical Gain (hFE) (Min): 20 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035574-DTC043EMT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 5mA
Typical Gain (hFE) (Min): 20 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 51AH5868 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
51AH5868
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 51AH5868
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC043EMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC043EMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC043EMT2L
TRANS PREBIAS NPN 50V 0.1A VMT3

TRANS PREBIAS NPN 50V 0.1A VMT3

Supplier's Site
TRANS PREBIAS NPN 50V VMT3 - 687-DTC043EMT2L - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 50V VMT3
687-DTC043EMT2L
TRANS PREBIAS NPN 50V VMT3 687-DTC043EMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTC043EMT2L - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC043EMT2L
Single, Pre-Biased Bipolar Transistors DTC043EMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-DTC043EMT2L DTC043EMT2LCT-ND 1035574-DTC043EMT2L 51AH5868 DTC043EMT2L 687-DTC043EMT2L DTC043EMT2L
Product Name 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EMT2L Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 50V VMT3 Single, Pre-Biased Bipolar Transistors
Polarity NPN NPN NPN; NPN - Pre-Biased NPN; NPN NPN - Pre-Biased; NPN
Package Type Tape & Reel (TR) SOT-723 SOT3; VMT3 TO-3 SOT-723 SOT-723
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data