TRANS PREBIAS NPN 50V SST3 Product overview: DTC114ECAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114ECAT116 can be used for catalog matching and distributor lookup.
ROHM DTC114ECAT116 Digital Transistor
ROHM DTC114ECAT116 Digital Transistor
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount SST3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 800801-DTC114ECAT116
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Supplier Device Package: SST3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
Part Number Series: DTC114
DC Current Gain (hFE) (Min) at Ic, Vce: 30 at 5mA, 5V
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SST3
Bipolar Transistors - Pre-Biased "DTC114EKAT146" IS PREFERRED
TRANS PREBIAS NPN 200MW SST3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTC114ECAT116 | 1314643P | 1314643 | DTC114ECAT116TR-ND | 800801-DTC114ECAT116 | 78AC6138 | DTC114ECAT116 | DTC114ECAT116 | DTC114ECAT116 |
| Product Name | 50V Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114ECAT116 | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | ||||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 100 milliamps | 50 milliamps | 50 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts |