Manufacturer: Rohm Semiconductor
Win Source Part Number: 917715-DTC014YUBTL
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 70 mA 250 MHz 200 mW Surface Mount UMT3F
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Family Name: DTC014
Categories: Discrete Semiconductor Products
Case / Package: UMT3F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC014YUBTLCT, DTC014YUBTLTR, DTC014YUBTLDKR
TRANS PREBIAS NPN 50V UMT3F Product overview: DTC014YUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC014YUBTL can be used for catalog matching and distributor lookup.
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.2W UMT3F
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
TRANS PREBIAS NPN 50V UMT3F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 917715-DTC014YUBTL | 292-DTC014YUBTL | 78AC6135 | DTC014YUBTL | DTC014YUBTL | DTC014YUBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014YUBTL | 50V Bipolar Transistor | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT3; UMT3F | Tape & Reel (TR) | TO-3 | SC-85 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 70 milliamps | 70 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |