TRANS PREBIAS NPN 50V UMT3F
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
DIGITAL TRANS, 50V, 0.1A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTC013ZUBTL | DTC013ZUBTL | 03AJ0273 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |