Win Source Part Number: 969851-DTC015EEBTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 20 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 100mV @ 500µA, 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Frequency - Transition: 250 MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: EMT3F (SOT-416FL)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 100 kOhms
Resistor - Emitter Base (R2): 100 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTC015EEBTLDKR,DTC01
Base Product Number: DTC015
TRANS PREBIAS NPN 50V EMT3F Product overview: DTC015EEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC015EEBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V EMT3F
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 969851-DTC015EEBTL | 292-DTC015EEBTL | DTC015EEBTLCT-ND | 03AJ0276 | DTC015EEBTL | DTC015EEBTL |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT3 | Tape & Reel (TR) | SC-89, SOT-490 | TO-3 | ||
| IC(max) | 20 milliamps | 100 milliamps | 20 milliamps | |||
| Power Gain | 80 dB | |||||
| Operating Frequency | 250 MHz | 250 MHz |