Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3
DIGITAL TRANS, 50V, 0.1A, SOT-416; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.1A EMT3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-DTC113ZEFRATLCT-ND | 36AJ8935 | DTC113ZEFRATL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Trans, 50V, 0.1A, Sot-416; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | SC-75, SOT-416 | TO-3 | SC-75, SOT-416 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Digital Trans, 50V, 0.1A, Sot-416; Digital Transistor Polarity Rohm |