ROHM Semiconductor USA, LLC 50V Bipolar Transistor DTC024XMT2L

Description
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC024XMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC024XMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC024XMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC024XMT2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-DTC024XMT2L
50V Bipolar Transistor 292-DTC024XMT2L
TRANS PREBIAS NPN 50V VMT3 Product overview: DTC024XMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC024XMT2L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V VMT3 Product overview: DTC024XMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC024XMT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC024XMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC024XMT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTC024XMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC024XMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC024XMT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTC024XMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTC024XMT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC024XMT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTC024XMT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC024XMT2L - 723294-DTC024XMT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC024XMT2L
723294-DTC024XMT2L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC024XMT2L 723294-DTC024XMT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 723294-DTC024XMT2L Packaging: Reel Mounting Style: SMD Transistor Type: NPN - Pre-Biased Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: VMT3 Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 150mV at 500μA, 5mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5mA, 10V Maximum Power: 150mW Resistor - Base (R1): 22 kOhms Resistor - Emitter Base (R2): 47 kOhms

Manufacturer: Rohm Semiconductor
Win Source Part Number: 723294-DTC024XMT2L
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: VMT3
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 150mV at 500μA, 5mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5mA, 10V
Maximum Power: 150mW
Resistor - Base (R1): 22 kOhms
Resistor - Emitter Base (R2): 47 kOhms

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC024XMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC024XMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC024XMT2L
TRANS PREBIAS NPN 50V VMT3

TRANS PREBIAS NPN 50V VMT3

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm - 36AJ8932 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm
36AJ8932
Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm 36AJ8932
DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio,RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-723; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio,RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC024XMT2L
Bipolar Transistors - Pre-Biased DTC024XMT2L
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-DTC024XMT2L DTC024XMT2LCT-ND 723294-DTC024XMT2L DTC024XMT2L 36AJ8932 DTC024XMT2L
Product Name 50V Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC024XMT2L Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.1A, Sot-723; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SOT-723 SOT3 SOT-723 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data