ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC114ESATP

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTC114ESATP-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTC114ESATP-ND
Single, Pre-Biased Bipolar Transistors DTC114ESATP-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 300mW Through Hole SPT

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 300mW Through Hole SPT

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114ESATP - 133833-DTC114ESATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114ESATP
133833-DTC114ESATP
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114ESATP 133833-DTC114ESATP
Manufacturer: Rohm Semiconductor Win Source Part Number: 133833-DTC114ESATP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SPT Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 133833-DTC114ESATP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SPT
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50V 0.05A Bipolar Transistor
292-DTC114ESATP
50V 0.05A Bipolar Transistor 292-DTC114ESATP
TRANS PREBIAS NPN 50V 0.05A SPT Product overview: DTC114ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114ESATP can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.05A SPT Product overview: DTC114ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114ESATP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTC114ESATP - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTC114ESATP
Single, Pre-Biased Bipolar Transistors DTC114ESATP
TRANS PREBIAS NPN 300MW SPT

TRANS PREBIAS NPN 300MW SPT

Supplier's Site Datasheet
TRANS PREBIAS NPN 300MW SPT - 687-DTC114ESATP - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 300MW SPT
687-DTC114ESATP
TRANS PREBIAS NPN 300MW SPT 687-DTC114ESATP
TRANS PREBIAS NPN 300MW SPT

TRANS PREBIAS NPN 300MW SPT

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC114ESATP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC114ESATP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC114ESATP
TRANS PREBIAS NPN 50V 0.05A SPT

TRANS PREBIAS NPN 50V 0.05A SPT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTC114ESATP-ND 133833-DTC114ESATP 292-DTC114ESATP DTC114ESATP 687-DTC114ESATP DTC114ESATP
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC114ESATP 50V 0.05A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANS PREBIAS NPN 300MW SPT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased NPN - Pre-Biased; NPN NPN; NPN
Package Type SC-72 Formed Leads SOT3; SPT Tape & Box (TB) SC-72 Formed Leads
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data