Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 051002-DTC014EEBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3F (SOT-416FL)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 5mA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS NPN 50V EMT3F Product overview: DTC014EEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC014EEBTL can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased NPN Digital Transtr w/built in resistors
DIGITAL TRANS, 50V, 0.1A, SOT-416FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS NPN 50V 0.15W SC89
TRANS PREBIAS NPN 50V EMT3F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTC014EEBTLTR-ND | 051002-DTC014EEBTL | 292-DTC014EEBTL | DTC014EEBTL | 51AH5852 | DTC014EEBTL | DTC014EEBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC014EEBTL | 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased | Digital Trans, 50V, 0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Pre-Biased | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SC-89, SOT-490 | SOT3; EMT3F (SOT-416FL) | Tape & Reel (TR) | TO-3 | SC-89, SOT-490 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 50 milliamps | 50 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |