Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS NPN 50V UMT3F
DIGITAL TRANS, 50V, 0.1A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-DTC024XUBTLTR-ND | DTC024XUBTL | 03AJ0283 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm |
| Polarity | NPN | ||
| Package Type | SC-85 | SC-85 | TO-3; SOT3; SOT323 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |