ROHM Semiconductor USA, LLC SMD 100MA 50V 50 V Bipolar Transistor DTC114EEBMGTL

Description
TRANS NPN 100MA 50V SOT-416FL / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL) Product overview: DTC114EEBMGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50V, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100MA, 50V, 50 V, Bipolar Transistor, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTC114EEBMGTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 100MA 50V SOT-416FL / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL) Product overview: DTC114EEBMGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50V, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100MA, 50V, 50 V, Bipolar Transistor, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTC114EEBMGTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100MA 50V 50 V Bipolar Transistor
280-DTC114EEBMGTL
SMD 100MA 50V 50 V Bipolar Transistor 280-DTC114EEBMGTL
TRANS NPN 100MA 50V SOT-416FL / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL) Product overview: DTC114EEBMGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50V, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100MA, 50V, 50 V, Bipolar Transistor, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTC114EEBMGTL can be used for catalog matching and distributor lookup.

TRANS NPN 100MA 50V SOT-416FL / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL) Product overview: DTC114EEBMGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 50V, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100MA, 50V, 50 V, Bipolar Transistor, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTC114EEBMGTL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1110437-DTC114EEBMGTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1110437-DTC114EEBMGTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1110437-DTC114EEBMGTL
Win Source Part Number: 1110437-DTC114EEBMGT L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Series: DTC114E Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased + Diode Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V Frequency - Transition: 250 MHz Package / Case: SC-89, SOT-490 Supplier Device Package: EMT3F (SOT-416FL) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 846-DTC114EEBMGTLTR Base Product Number: DTC114

Win Source Part Number: 1110437-DTC114EEBMGTL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Series: DTC114E
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased + Diode
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Frequency - Transition: 250 MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: EMT3F (SOT-416FL)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 846-DTC114EEBMGTLTR
Base Product Number: DTC114

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 280-DTC114EEBMGTL 1110437-DTC114EEBMGTL
Product Name SMD 100MA 50V 50 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
Package Type Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR)
VCEO 50 volts
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219471 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCW61DE6327HTSA1 - 108981-BCW61DE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistor Arrays - BC847BPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers