Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325687-DTC114EU3T10
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Frequency - Transition: 250 MHz
Supplier Device Package: UMT3
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTC114EU3T106CT,DTC1
Base Product Number: DTC114
RoHS Status: ROHS3 Compliant
TRANS PREBIAS NPN 0.1A UMT3 Product overview: DTC114EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTC114EU3T106 can be used for catalog matching and distributor lookup.
Standard Digital Transistors
Standard Digital Transistors
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
Bipolar Transistors - Pre-Biased NPN 50V 0.1A 10kO SOT-323; SC-70; UMT3
NPN 100MA 50V DIGITAL TRANSISTOR
TRANS PREBIAS NPN 0.1A UMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325687-DTC114EU3T106 | 292-DTC114EU3T106 | 1834664 | 1834805 | DTC114EU3T106DKR-ND | DTC114EU3T106 | DTC114EU3T106 | DTC114EU3T106 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 0.1A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | SOT3; SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; Sot-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 30 dB |