Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 40V 500mA 200MHz 200mW Surface Mount SMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 000805-DTB143TKT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
TRANS PREBIAS PNP 40V 0.5A SMT3 Product overview: DTB143TKT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTB143TKT146 can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased PNP 50V 500MA
TRANS PREBIAS PNP 40V 0.5A SMT3
TRANS PREBIAS PNP 200MW SMT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTB143TKT146TR-ND | 000805-DTB143TKT146 | 292-DTB143TKT146 | DTB143TKT146 | DTB143TKT146 | 687-DTB143TKT146 |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB143TKT146 | 40V 0.5A Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS PNP 200MW SMT3 |
| Polarity | PNP | PNP; PNP - Pre-Biased | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SMT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |