ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTC043XUBTL

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTC043XUBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC043XUBTLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC043XUBTLTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC043XUBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC043XUBTLCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTC043XUBTLCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTC043XUBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTC043XUBTLDKR-ND
Single, Pre-Biased Bipolar Transistors 846-DTC043XUBTLDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTC043XUBTL
Bipolar Transistors - Pre-Biased DTC043XUBTL
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTC043XUBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTC043XUBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTC043XUBTL
TRANS PREBIAS NPN 50V UMT3F

TRANS PREBIAS NPN 50V UMT3F

Supplier's Site
Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm - 03AJ0287 - Newark, An Avnet Company
Chicago, IL, United States
Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
03AJ0287
Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm 03AJ0287
DIGITAL TRANS, 50V, 0.1A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANS, 50V, 0.1A, SOT-323FL; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 846-DTC043XUBTLTR-ND DTC043XUBTL DTC043XUBTL 03AJ0287
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Trans, 50V, 0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
Polarity NPN
Package Type SC-85 TO-3; SOT3; SOT323
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data