RND030N20 -- 10V DRIVE NCH POWER MOSFET
ROHM Semiconductor USA, LLC
10V Drive Nch Power MOSFET
RND030N20
-
ROHM Semiconductor USA, LLC
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power MOSFET |
|
Product Number
|
RND030N20 |
|
Product Name
|
10V Drive Nch Power MOSFET |
|
Polarity
|
N-Channel
|
|
V(BR)DSS
|
200 volts
|
|
IDSS
|
3000 milliamps
|
|
QG
|
7 nC
|
|
PD
|
20000 milliwatts
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
P-Channel
V(BR)DSS
-20 volts
rDS(on)
0.0260 ohms
View Details
7 suppliers
Fuji Electric Corp. of America
V(BR)DSS
600 volts
rDS(on)
0.0910 ohms
IDSS
42300 milliamps
View Details
Polarity
N-Channel
Package Type
8-PowerTDFN
View Details
6 suppliers