Manufacturer: Rohm Semiconductor
Win Source Part Number: 115214-RK3055ETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 520pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 8A CPT3 Product overview: RK3055ETL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RK3055ETL can be used for catalog matching and distributor lookup.
N-Channel 60V 8A (Ta) 20W (Tc) Surface Mount CPT3
MOSFET N-CH 60V 8A CPT3
MOSFET N-CH 60V 8A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 115214-RK3055ETL | 278-RK3055ETL | RK3055ETLTR-ND | RK3055ETL | 687-RK3055ETL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RK3055ETL | 60V 8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 60V 8A DPAK |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 20000 milliwatts | 20000 milliwatts | 20000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3; TO-252 (DPAK); CPT3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |