Manufacturer: Rohm Semiconductor
Win Source Part Number: 793354-RP1E100XNTR
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-SMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Ta)
Part Status: Obsolete(EOL)
Family Name: RP1E100XN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Package: MPT6
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 800pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2W (Ta)
Rds On (Maximum) @ Id, Vgs: 13 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): GF4810;
Introduction Date: August 31, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
N-Channel 30V 10A (Ta) 2W (Ta) Surface Mount MPT6
MOSFET N-CH 30V 10A MPT6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 793354-RP1E100XNTR | RP1E100XNTR-ND | RP1E100XNTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RP1E100XNTR | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2000 milliwatts |