ROHM Semiconductor USA, LLC Single FETs, MOSFETs RMW200N03TB

Description
N-Channel 30V 20A (Ta) 3W (Ta) Surface Mount 8-PSOP
Request a Quote Datasheet
Description
N-Channel 30V 20A (Ta) 3W (Ta) Surface Mount 8-PSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RMW200N03TBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RMW200N03TBTR-ND
Single FETs, MOSFETs RMW200N03TBTR-ND
N-Channel 30V 20A (Ta) 3W (Ta) Surface Mount 8-PSOP

N-Channel 30V 20A (Ta) 3W (Ta) Surface Mount 8-PSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RMW200N03TB - 139360-RMW200N03TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RMW200N03TB
139360-RMW200N03TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RMW200N03TB 139360-RMW200N03TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 139360-RMW200N03TB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-PSOP Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1780pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 139360-RMW200N03TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-PSOP
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1780pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 20A MOSFET Transistor
278-RMW200N03TB
30V 20A MOSFET Transistor 278-RMW200N03TB
MOSFET N-CH 30V 20A 8PSOP Product overview: RMW200N03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RMW200N03TB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 20A 8PSOP Product overview: RMW200N03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RMW200N03TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 20A 8PSOP - 687-RMW200N03TB - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 20A 8PSOP
687-RMW200N03TB
MOSFET N-CH 30V 20A 8PSOP 687-RMW200N03TB
MOSFET N-CH 30V 20A 8PSOP

MOSFET N-CH 30V 20A 8PSOP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RMW200N03TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RMW200N03TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RMW200N03TB
MOSFET N-CH 30V 20A 8PSOP

MOSFET N-CH 30V 20A 8PSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RMW200N03TBTR-ND 139360-RMW200N03TB 278-RMW200N03TB 687-RMW200N03TB RMW200N03TB
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RMW200N03TB 30V 20A MOSFET Transistor MOSFET N-CH 30V 20A 8PSOP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-SMD, Flat Leads SOT3; 8-PSOP Tape & Reel (TR) 8-SMD, Flat Lead
V(BR)DSS 30 volts 30 volts
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL7P - 769349-AUIRF2804STRL7P - Win Source Electronics
Specs
PD 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
6 suppliers