ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1P090ATTB1

Description
PCH -100V -33A POWER MOSFET: RS1
Description
PCH -100V -33A POWER MOSFET: RS1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS1P090ATTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1P090ATTB1
PCH -100V -33A POWER MOSFET: RS1

PCH -100V -33A POWER MOSFET: RS1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number RS1P090ATTB1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 5650 pF @ 50 V
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers