ROHM Semiconductor USA, LLC Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 9 10 11 12 13 14 15 16
Product Name Notes
400V 20A N-channel SiC power MOSFET for Audio
Automotive MOSFETs
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet...
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Middle Power MOSFET SH8K25 is suitable for switching power supply.
Middle Power MOSFET SH8K26 is suitable for switching power supply.
Middle Power MOSFET SH8KA4 is suitable for switching and Motor drive application.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs...
ROHM recommends UM6K31N as standard spec.
SH8J31 is complex type (Pch+Pch) middle power MOSFET for Motor Drive application.
SH8K41 is low on-resistance MOSFET, suitable for switching application.
SH8K52 is a Power MOSFET with Low on-resistance, suitable for switching.
SH8KA2 is small surface mount package MOSFET which is suitable for switching and motor drive application.
SH8KA7 is low on-resistance and small surface mount package MOSFET for switching and mortor drive application.
SH8M41 is low on-resistance MOSFET, suitable for switching application.
SH8M51 is a Power MOSFET with Low on-resistance, suitable for switching.
SP8J5FRA is the high reliability Automotive MOSFET.
SP8J66FRA is the high reliability automotive MOSFET, suitable for Switching.
SP8K1FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive.
SP8K22FRA is the high reliability automotive MOSFET, suitable for Switching.
SP8K23FRA is the high reliability automotive MOSFET, suitable for switching application.
SP8K2FRA is the high reliability Automotive transistor, suitable for switching applications and motor drive.
SP8K3FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive.
SP8K41FRA is the high reliability automotive MOSFET, suitable for switching application.
SP8K52FRA is the high reliability Automotive transistor, suitable for switching applications and motor drive.
SP8K5FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive.
SP8M24FRA is the high reliability automotive MOSFET, suitable for Switching.
SP8M3FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive.
SP8M41FRA is the high reliability automotive MOSFET, suitable for switching application.
SP8M4FRA is the high reliability automotive MOSFET, suitable for Switching.
SP8M51 is a Power MOSFET with Low on-resistance, suitable for switching.
SP8M51FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive.
SP8M5FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive.
SP8M6FRA is the high reliability Automotive MOSFET.
SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST2907AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST3904HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST3906HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST4401HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SST4403HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SSTA06HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
SSTA28 is bipolar transistor for audio frequency small signal amplifier.
SSTA56HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
TT8J3 is complex type MOSFET(Pch+Pch) for switching application.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

<< Prev Next >>