Manufacturer: Rohm Semiconductor
Win Source Part Number: 027414-RHP030N03T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 160pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 3A MPT3 Product overview: RHP030N03T100 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RHP030N03T100 can be used for catalog matching and distributor lookup.
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount MPT3
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount MPT3
N-Channel 30V 3A (Ta) 500mW (Ta) Surface Mount MPT3
MOSFET N-CH 30V 3A MPT3
MOSFET N-CH 30V 3A MPT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 027414-RHP030N03T100 | 278-RHP030N03T100 | RHP030N03T100DKR-ND | RHP030N03T100 | RHP030N03T100 | RHP030N03T100 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHP030N03T100 | 30V 3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 500 milliwatts | 2 milliwatts | 500 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; SOT89; MPT3 | Tape & Reel (TR) | TO-243AA | Surface Mount | TO-243AA |