ROHM Semiconductor USA, LLC Single FETs, MOSFETs RHK005N03T146

Description
N-Channel 30V 500mA (Ta) 200mW (Ta) Surface Mount SMT3
Request a Quote Datasheet
Description
N-Channel 30V 500mA (Ta) 200mW (Ta) Surface Mount SMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RHK005N03T146TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RHK005N03T146TR-ND
Single FETs, MOSFETs RHK005N03T146TR-ND
N-Channel 30V 500mA (Ta) 200mW (Ta) Surface Mount SMT3

N-Channel 30V 500mA (Ta) 200mW (Ta) Surface Mount SMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK005N03T146 - 100948-RHK005N03T146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK005N03T146
100948-RHK005N03T146
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK005N03T146 100948-RHK005N03T146
Manufacturer: Rohm Semiconductor Win Source Part Number: 100948-RHK005N03T146 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 45pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 100948-RHK005N03T146
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 45pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 500MA MOSFET Transistor
278-RHK005N03T146
30V 500MA MOSFET Transistor 278-RHK005N03T146
MOSFET N-CH 30V 500MA SMT3 Product overview: RHK005N03T146 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RHK005N03T146 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 500MA SMT3 Product overview: RHK005N03T146 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RHK005N03T146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 30V 500MA

MOSFET N-CH 30V 500MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RHK005N03T146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RHK005N03T146
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RHK005N03T146
MOSFET N-CH 30V 500MA SMT3

MOSFET N-CH 30V 500MA SMT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RHK005N03T146TR-ND 100948-RHK005N03T146 278-RHK005N03T146 RHK005N03T146 RHK005N03T146
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RHK005N03T146 30V 500MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SMT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 30 volts
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data