N-Channel 100V 120A (Tc) 178W (Tc) Surface Mount LPTL
N-Channel 100V 120A (Tc) 178W (Tc) Surface Mount LPTL
MOSFET N-CH 100V 120A LPTL
MOSFET N-CH 100V 120A LPTL
MOSFET, N-CH, 120A, 100V, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0044ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RJ1P12BBDTLLTR-ND | RJ1P12BBDTLL | RJ1P12BBDTLL | RJ1P12BBDTLL | 82AC3033 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 120A, 100V, To-263Ab; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 100 volts | ||||
| IDSS | 120000 milliamps | 120000 milliamps |