N-Channel 60V 80A (Ta) 96W (Ta) Surface Mount LPTL
N-Channel 60V 80A (Ta) 96W (Ta) Surface Mount LPTL
N-Channel 60V 80A (Ta) 96W (Ta) Surface Mount LPTL
MOSFET N-CH 60V 80A LPTL
MOSFET N-CH 60V 80A LPTL
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RJ1L08CGNTLLDKR-ND | RJ1L08CGNTLL | RJ1L08CGNTLL | RJ1L08CGNTLL |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |