N-Channel 40V 80A (Ta) 78W (Ta) Surface Mount LPTL
N-Channel 40V 80A (Ta) 78W (Ta) Surface Mount LPTL
RJ1G08CGN IS A POWER MOSFET WITH
MOSFET N-CH 40V 80A LPTL
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | RJ1G08CGNTLLTR-ND | RJ1G08CGNTLL | 687-RJ1G08CGNTLL | RJ1G08CGNTLL |
| Product Name | Single FETs, MOSFETs | MOSFET | RJ1G08CGN IS A POWER MOSFET WITH | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Transistor Technology / Material | SILICON | |||
| Operating Mode | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | 40 volts |