ROHM Semiconductor USA, LLC 30V 10A MOSFET Transistor RP1E100RPTR

Description
MOSFET P-CH 30V 10A MPT6 Product overview: RP1E100RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RP1E100RPTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 10A MPT6 Product overview: RP1E100RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RP1E100RPTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A MOSFET Transistor
285-RP1E100RPTR
30V 10A MOSFET Transistor 285-RP1E100RPTR
MOSFET P-CH 30V 10A MPT6 Product overview: RP1E100RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RP1E100RPTR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 10A MPT6 Product overview: RP1E100RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RP1E100RPTR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RP1E100RPTR - 892201-RP1E100RPTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RP1E100RPTR
892201-RP1E100RPTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RP1E100RPTR 892201-RP1E100RPTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 892201-RP1E100RPTR Operating Temperature Range: 150°C (TJ) Features: P-Channel 30 V 10A (Ta) 2W (Ta) Surface Mount MPT6 Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: MPT6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RP1E100RPDKR, RP1E100RPCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892201-RP1E100RPTR
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 10A (Ta) 2W (Ta) Surface Mount MPT6
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MPT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RP1E100RPDKR, RP1E100RPCT

Buy Now Datasheet
MOSFET P-CH 30V 10A MPT6 - 687-RP1E100RPTR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 10A MPT6
687-RP1E100RPTR
MOSFET P-CH 30V 10A MPT6 687-RP1E100RPTR
MOSFET P-CH 30V 10A MPT6

MOSFET P-CH 30V 10A MPT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-RP1E100RPTR 892201-RP1E100RPTR 687-RP1E100RPTR
Product Name 30V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RP1E100RPTR MOSFET P-CH 30V 10A MPT6
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type 6-SMD, Flat Leads SOT3; MPT6
Packing Method 6-SMD, Flat Leads Tape Reel; Tape & Reel (TR)
Polarity P-Channel
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2105PBF - 777005-64-2105PBF - Win Source Electronics
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
4 suppliers
 - LM5100BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details