Shenzhen Shengyu Electronics Technology Limited Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| Linear IC's | |
| LOW PROFILE TACTILE/ILLUMINATED/ | |
| LOW PROFILE TACTILE/PC | |
| SWITCH TACT SPST-NO 0.005A 12V | |
| SWITCH TACT SPST-NO 0.125A 24V | |
| SWITCH TACTILE SPDT 0.02A 15V | |
| SWITCH TACTILE SPDT 0.1A 32V | |
| SWITCH TACTILE SPST-NO 0.01A 32V | |
| SWITCH TACTILE SPST-NO 0.01A 50V | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.02A 32V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| SWITCH TACTILE SPST-NO 0.05A 24V | |
| SWITCH TACTILE SPST-NO 0.05A 30V | |
| SWITCH TACTILE SPST-NO 0.05A 32V | |
| SWITCH TACTILE SPST-NO 0.05A 50V | |
| SWITCH TACTILE SPST-NO 0.1A 100V | |
| SWITCH TACTILE SPST-NO 0.1A 32V | |
| SWITCH TACTILE SPST-NO 0.4VA 28V | |
| SWITCH TACTILE SPST-NO 3VA 28V | |
| SWITCH TACTILE SPST-NO 50MA 12V | |
| SWITCH TACTILE | |
| TACT |
| << Prev | Next >> |