Panasonic Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic EVQ-6P6B40

Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQ6P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQ6P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 01X1673 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
01X1673
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 01X1673
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQ6P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQ6P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic - 83T2846 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
83T2846
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic 83T2846
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQ6P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQ6P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-6P6B40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-6P6B40
Switches - Tactile Switches EVQ-6P6B40
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-6P6B40
Tactile Switches EVQ-6P6B40
Tactile Switches Light Touch IP68 SPST-NO 0.02A 15VDC

Tactile Switches Light Touch IP68 SPST-NO 0.02A 15VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 01X1673 EVQ-6P6B40 EVQ-6P6B40
Product Name Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic Switches - Tactile Switches Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Gull Wing Lead
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
R program - RDL - Illuminated pushbutton - RDLMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details