The Panasonic EVQ2 series tactile switch is a snap-action, push-on type SPST switch designed for electronic equipment applications. It has a contact rating of 20 mA at 15 VDC and features a maximum contact resistance of 50 ohms. The switch operates with a force of 1.3 N and has a travel distance of 0.25 mm. It is rated for a mechanical endurance of at least 100,000 cycles and can operate within a temperature range of -20 °C to +70 °C. The switch is suitable for automatic dip-soldering due to its integral molding of terminals and main body, which prevents flux escape. The product is RoHS compliant and comes in a top-push actuator style with a round button design.
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-21407K | 52W2561 |
| Product Name | Switches - Tactile Switches | Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) |
| Max. Actuating Force | 0.3 lbs (0.1300 kg) |